3AGUA1G000000详情
Eaton 3AGUA1G000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Current Type
AC
Operation
2-Channel (Duplexor)
Manufacturer Part Number
ARP120A5
Approvals
CE, CSA, UL, UR
Manufacturer
Macromatic
RoHS
有
Mounting
Plug-In
终端
8-Pin Plug-In
控制电压
120 VAC
触点配置
DPDT (Cross-Wired)
0个相似型号
3AGUA1G000000拓展信息








哦! 它是空的。