Eaton 3S350
- 收藏
- 对比
3S350
718-3S350
电缆组件
--
大陆
立即发货

Ups, 350Va/200W; Power Supply Applications:Ite; No. Of Outlets:8Outlets; Capacity (Va/W):350Va/200W; Input Voltage Ac Max:120V; Output Voltage:-; Backup Time - Full Load:45Min; Product Range:3S Series; Length:13.2; Width:5.5rohs Compliant: Yes /Eaton Powerware 3S 350
1最小包装量--
添加到询价列表
3S350详情
Eaton 3S350重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
*
零件状态
活跃
0个相似型号
3S350拓展信息
5S700LCD
Eaton
NATC06G25N61SA
Eaton
248819
Eaton
179678
Eaton
103007018GA5591
Eaton
EMIT09-10
Eaton
EBP-1607
Eaton
NZMB1-AF60-NA
Eaton
9PXPPDM2
Eaton
E22LPB2E
Eaton







哦! 它是空的。