3S550DIN详情
Eaton 3S550DIN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
2.9
Suitable for network-management
无
Voltage type
AC
Output effective power
330
Construction type
Free standing model
USV- technology
Offline
SNMP
无
深度
335
宽度
140
高度
86
0个相似型号
3S550DIN拓展信息
9PX5KIBP
Eaton
5S1500iBS
Eaton
9SX5KIRT
Eaton
9SXEBM180RT
Eaton
5S550iBS
Eaton
5S700I
Eaton
ELP1600IEC
Eaton
ELP1200FR
Eaton
ELP850FR
Eaton
5P1150iR
Eaton








哦! 它是空的。