3S550F详情
Eaton 3S550F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
3.1
Suitable for network-management
无
Voltage type
AC
Output effective power
330
Construction type
Free standing model
USV- technology
Offline
SNMP
无
深度
83.5
宽度
325
高度
140
0个相似型号
3S550F拓展信息
KB2013130000010
Eaton
236085
Eaton
9PX3000GRT
Eaton
EL800USBIEC
Eaton
EL650USBIEC
Eaton
9SXEBM36T
Eaton
9SXEBM48R
Eaton
5PX1500IRTNG2
Eaton
5PX1500RTN
Eaton
EPBZ75
Eaton








哦! 它是空的。