3TA250FJ6-4详情
Eaton 3TA250FJ6-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
电缆安装
Contact Materials
铍铜
Insert Arrangement
14-5
Termination Method
Crimp
Body Orientation
Straight
操作温度
-55 to 175 °C
性别
Plug
触点性别
SKT
应力消除
无
产品长度
36.07 mm
0个相似型号
3TA250FJ6-4拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。