400CE4R7LH详情
Eaton 400CE4R7LH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
介电材料
ALUMINUM (WET)
终端数量
2
Manufacturer Part Number
400CE4R7LH
Part Life Cycle Code
活跃
Ihs Manufacturer
SUN ELECTRONIC INDUSTRIES CORP
Package Description
,
Risk Rank
5.73
Manufacturer Series
CE-LH
JESD-609代码
e6
ECCN 代码
EAR99
端子表面处理
Tin/Bismuth (Sn/Bi)
Reach合规守则
compliant
电容式
铝电解电容器
400CE4R7LH拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。