41610401详情
Eaton 41610401重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Termination Method
Crimp
Insert Arrangement
10-99
Mounting
电缆安装
Manufacturer Part Number
41610401
Manufacturer
Durant-Eaton
操作温度
-65 to 200 °C
性别
Plug
触点性别
PIN
应力消除
无
产品长度
23.27 mm
41610401拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。