47-52170-1详情
Eaton 47-52170-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Base/Housing Material
Nylon 66
性别
Receptacle
螺距
2.5000 mm
房屋颜色
Natural
产品长度
12.1 mm
0个相似型号
47-52170-1拓展信息
C0150E4C
Eaton
C0200KAT
Eaton
C0750E2A
Eaton
C0075E2AFB
Eaton
C0750E2AFB
Eaton
C0500E2AQ
Eaton
C2000K2AES
Eaton
C0500E4DFB
Eaton
C0050E4CFB
Eaton
C0050E4DFB
Eaton








哦! 它是空的。