48-1030-2详情
Eaton 48-1030-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XT2VE3010FFF000XXX
Approvals
CSA, IEC, UL
Manufacturer
ABB
Mounting
Panel
RoHS
Compliant
额定电流
10 A
保护措施
Branch Circuit
端子类型
Bolt-On
0个相似型号
48-1030-2拓展信息
48-1030-2详情
Eaton 48-1030-2重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
XT2VE3010FFF000XXX
Approvals
CSA, IEC, UL
Manufacturer
ABB
Mounting
Panel
RoHS
Compliant
额定电流
10 A
保护措施
Branch Circuit
端子类型
Bolt-On
48-1030-2拓展信息