50LR85详情
Eaton 50LR85重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
50
Breaking capacity
33
Voltage type
AC
Model
Ceramic fuse
RoHS
Compliant
大小
23x57 mm
0个相似型号
50LR85拓展信息
SCF9550-30-05
Eaton - Electronics Division
SCF4030-12-02
Eaton - Electronics Division
SCF4030-15-08
Eaton - Electronics Division
SCF9550-45-24L
Eaton - Electronics Division
SCF4030-15-10
Eaton - Electronics Division
SCF9550-45-14
Eaton - Electronics Division
SCF9550-45-05
Eaton - Electronics Division
SCF5432-30-08
Eaton - Electronics Division
SCF5432-30-13
Eaton - Electronics Division
SCF5432-12-01
Eaton - Electronics Division








哦! 它是空的。