580G详情
Eaton 580G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Manufacturer Part Number
NHPSCA32S-SSAC
Approvals
CE, CSA, UL
Manufacturer
SSAC
Timing Range
1
终端
0.250 in Flat Blade
线圈电压
24-240 VAC
操作方式
One-Shot
0个相似型号
580G拓展信息
580G详情
Eaton 580G重要参数规格及、参数值,及相似型号如下:
安装类型
Surface
Manufacturer Part Number
NHPSCA32S-SSAC
Approvals
CE, CSA, UL
Manufacturer
SSAC
Timing Range
1
终端
0.250 in Flat Blade
线圈电压
24-240 VAC
操作方式
One-Shot
580G拓展信息