5ANCLS-5R详情
Eaton 5ANCLS-5R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
需要支架
包装/外壳
Cartridge, Non-Standard
RoHS
有
Package
Bulk
厂商
Eaton - Bussmann Electrical Division
Product Status
活跃
Class
-
操作温度
-
系列
-
尺寸/尺寸
-
应用
Electrical, Industrial
额定电流
-
审批机构
-
回应时间
-
保险丝类型
Cartridge
分断能力@额定电压
-
特征
-
5ANCLS-5R拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。