5NCLPT-2E详情
Eaton 5NCLPT-2E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Breaking capacity
0
Voltage type
AC
Rated frequency
60 - 60
应用
Auxiliary transformer protection
标准
ANSI
长度
34
直径
20.6
5NCLPT-2E拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。