5-Y-41625-406-PD-ER详情
Eaton 5-Y-41625-406-PD-ER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
Approvals
UL
Connections
电线引线
Manufacturer
Durant-Eaton
Manufacturer Part Number
5-Y-41625-406-PD-ER
Mounting
面板安装
RoHS
Non-Compliant
颜色
White Text on Black Background
电源电压
120 VAC
重置
Electric
0个相似型号
5-Y-41625-406-PD-ER拓展信息








哦! 它是空的。