6042813详情
Eaton 6042813重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Pin
Rated permanent current Iu
85
Rated surge voltage
4
颜色
Grey
绝缘的
有
长度
81.5
0个相似型号
6042813拓展信息
EHP007-40-20-CE
Eaton
5003399
Eaton
1AT16FLB20
Eaton
190260-16S
Eaton
T5B-3-8222/I4
Eaton
2021-6-8S
Eaton
P1-32/M4/SVB-SW
Eaton
DS7-342SX081N0-N
Eaton
T5B-1-102/EA/SVB
Eaton
1AA24MB24
Eaton








哦! 它是空的。