64600详情
Eaton 64600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.52
Ihs Manufacturer
EATON CORP
Part Life Cycle Code
活跃
Manufacturer Part Number
64600
Fuse Size / Group
J级
Mounting Styles
Stud
类型
Limiter
Reach合规守则
compliant
终端样式
螺栓固定
电路保护类型
ELECTRIC FUSE
产品
特种保险丝
本体样式
圆体刀片式保险丝
64600拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。