7092308FUL-0344详情
Eaton 7092308FUL-0344重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polycarbonate
Minimum Temperature
-30°C
Current Type
AC
Special Features
Fade Resistant Body Colour, Industrial Signaling Alarm, Robust Industrial Sounder Beacon, Versatile 4 Stage Alarm
Maximum Temperature
+70°C
系列
Eaton Fulleon
电源电压
115 → 230 V ac
知识产权评级
IP69
0个相似型号
7092308FUL-0344拓展信息
171454
Eaton
171443
Eaton
171301
Eaton
7092331FUL-0367
Eaton
7092324FUL-0360
Eaton
7092363FUL-0399
Eaton
FL/RL/R/D/SEP/S
Eaton
7021122FUL-0038X
Eaton
SL-100-L-RYG/24
Eaton








哦! 它是空的。