7315K36详情
Eaton 7315K36重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC/DC
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
With light source
有
RoHS
Non-Compliant
可调节性
Rotating and swivelling
宽度
210
长度
210
7315K36拓展信息








哦! 它是空的。