7810K1详情
Eaton 7810K1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
6
Operating Temperature Max Deg. C
65.6C
Switch Configuration
ON None ON
Body Orientation
Straight
Operating Temp Range
-17.8C TO 65.6C
Dielectric Strength
1000VRMS
Actuator Style
SQUARE LEVER
Contact Materials
Copper
Operating Temperature Min Deg. C
-17.8C
AC Voltage Rating (Max)
250
Pole Throw Configuration
DPDT
DC Voltage Rating (Max)
250
类型
HEAVY DUTY
终端样式
Screw
照明
Non Illuminated
螺纹尺寸
NOT REQUIRED
最大额定电流
20(A)
触点配置
DPDT
套管类型
NOT REQUIRED
7810K1拓展信息














哦! 它是空的。