注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥103.848303
10
¥97.9701
100
¥92.424619
500
¥87.193037
1000
¥82.25758
78635764 M22-D-S M22-A详情
Eaton 78635764 M22-D-S M22-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
-25°C
Illuminated
无
系列
Eaton Moeller
知识产权评级
IP69K
0个相似型号
78635764 M22-D-S M22-A拓展信息
187127
Eaton
216764
Eaton
216759
Eaton
216927
Eaton
216942
Eaton
216710
Eaton
216761
Eaton
216829
Eaton
3CDXA1GDYA1G0
Eaton
3CBEA2GATA1G0
Eaton







哦! 它是空的。