注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥173.003531
10
¥163.210881
100
¥153.972528
500
¥145.2571
1000
¥137.035
78635836 M22-DP-Y M22-A详情
Eaton 78635836 M22-DP-Y M22-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
-25°C
Illuminated
无
系列
Eaton Moeller
知识产权评级
IP66, IP67, IP69
0个相似型号
78635836 M22-DP-Y M22-A拓展信息
M22-SWD-K22LED-B
Eaton
M22-PVT60P-MPI
Eaton
M22-L-W
Eaton
Q25LPV
Eaton
216659 - M22-DH-S-X0
Eaton
Q18LT-BL
Eaton
M22S-D-B
Eaton
M22-PVT M22-A M22-XAK1
Eaton
Q25D-GE
Eaton
Q25D-WS
Eaton







哦! 它是空的。