7992K10详情
Eaton 7992K10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
6
Operating Temperature Max Deg. C
65.6C
Switch Configuration
开 关 开
Body Orientation
Straight
Actuator Length (mm)
17.45(mm)
Operating Temp Range
-17.8C TO 65.6C
Dielectric Strength
1000VRMS
Actuator Style
扳手杠杆
Contact Materials
Copper
Operating Temperature Min Deg. C
-17.8C
AC Voltage Rating (Max)
250
Pole Throw Configuration
DPDT
DC Voltage Rating (Max)
28
类型
HEAVY DUTY
终端样式
Screw
照明
Non Illuminated
螺纹尺寸
3/4-32
最大额定电流
15(A)
触点配置
DPDT
套管类型
THREADED
7992K10拓展信息














哦! 它是空的。