8005K23N313V32详情
Eaton 8005K23N313V32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
SMT
Case Depth
1.1(mm)
Rad Hardened
无
Case Height
0.45(MAX)(mm)
Case Length
1.4(mm)
照明
Illuminated
触点配置
SPST
0个相似型号
8005K23N313V32拓展信息
SDRSXX1XXXXXXXX
Eaton
160012E
Eaton
8006K23N1V2
Eaton
NGR25481BNAAN
Eaton
1600H11E
Eaton
8006K32N1V2
Eaton
NGR20051BN00N
Eaton
NGR20041BN00N
Eaton
250111E
Eaton
260711E
Eaton








哦! 它是空的。