Eaton 8005K23N313V42
- 收藏
- 对比
8005K23N313V42
718-8005K23N313V42
电容
--
大陆
立即发货

SWITCH, ROCKER, SPST, 15A, 28VAC, BLACK, Illumination:Illuminated, Contact Configuration:SPST, Switch Operation:Off-None-On, Actuator / Cap Colour:Black, Switch Mounting:Panel Mount, Contact Current Max:15A, Product Range:-
1最小包装量--
8005K23N313V42详情
Eaton 8005K23N313V42重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
8005K23N313V42
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
2.21
Reach合规守则
compliant
开关类型
摇臂开关
8005K23N313V42拓展信息







哦! 它是空的。