8005K40N319V62详情
Eaton 8005K40N319V62重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
219.1 mm
Package Type
Center Bladed
Manufacturer Part Number
FLNR400.X
Interrupt Rating
200 kA @ 250 V
Approvals
CSA, UL
Manufacturer
Littelfuse
RoHS
无
Characteristic
Time Delay
额定电流
400 A
0个相似型号
8005K40N319V62拓展信息








哦! 它是空的。