Eaton 80MC2F
- 收藏
- 对比
80MC2F
718-80MC2F
无类别的
--
大陆
立即发货

CONNECTOR, DIN, JACK, 2 POSITION, No. of Contacts:2Contacts, Gender:Jack, Connector Mounting:Cable Mount, Contact Plating:Nickel Plated Contacts, Connector Body Material:-, Product Range:80 Series, Connector Type:DIN Audio RoHS Compliant: No
1最小包装量--
添加到询价列表







哦! 它是空的。