8210GY详情
Eaton 8210GY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
3
Body Orientation
Straight
Mounting Styles
Panel
类型
Power
性别
F
接头数量
2POWER/1GROUND(POS)
端口的数量
1(Port)
0个相似型号
8210GY拓展信息
EM257506HO
Eaton
EM253503HC
Eaton
EM502508
Eaton
A102212S2233
Eaton
MS60
Eaton
X13306
Eaton
CB30211207
Eaton
CB30211607
Eaton
INK250
Eaton
EM279503V
Eaton








哦! 它是空的。