8262K23详情
Eaton 8262K23重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
220 - 240
Material housing
Aluminium
Degree of protection (IP)
IP20
Built-in diameter
205 - 205
Surface protection
Powder coating
Protection class
I
Suitable for wall mounting
无
Voltage type
AC
With light source
有
可调节性
not adjustable
0个相似型号
8262K23拓展信息








哦! 它是空的。