87-02455详情
Eaton 87-02455重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP66
With light source
有
RoHS
Non-Compliant
可调节性
Rotating and swivelling
宽度
560
长度
540
87-02455拓展信息








哦! 它是空的。