8951K2409详情
Eaton 8951K2409重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Built-in diameter
78 - 78
Degree of protection (IP)
IP44
Voltage type
AC
Suitable for wall mounting
无
Material housing
Aluminium
Protection class
II
Nominal voltage
220 - 240
Nominal current
10 - 40
Surface protection
Powder coating
可调节性
not adjustable
8951K2409拓展信息








哦! 它是空的。