8ACLS-4R-Q详情
Eaton 8ACLS-4R-Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
电缆安装
Body Orientation
Straight
Termination Method
Crimp
Insert Arrangement
22-21
Contact Materials
铍铜
Fuse Size / Group
CLS
Mounting Styles
Holder / Clip
操作温度
-55 to 200 °C
系列
ACLS
性别
Plug
额定电流
130 A
终端样式
螺栓固定
触点性别
Pin
产品
玻璃保险丝
应力消除
无
产品长度
36.07 mm
8ACLS-4R-Q拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。