Eaton 91PC3F
- 收藏
- 对比
91PC3F
718-91PC3F
无类别的
--
大陆
立即发货

CONNECTOR, DIN, JACK, 3 POSITION, No. of Contacts:3Contacts, Gender:Jack, Connector Mounting:Cable Mount, Contact Plating:-, Connector Body Material:Metal Body, Product Range:91 Series, Connector Type:DIN Audio RoHS Compliant: No
1最小包装量--
添加到询价列表







哦! 它是空的。