A401详情
Eaton A401重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Manufacturer Part Number
A401
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NORTH AMERICAN PHILIPS DISCRETE PRODUCTS DIV
Package Description
,
Risk Rank
5.89
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
unknown
配置
Single
极性/通道类型
NPN
最大耗散功率(Abs)
0.2 W
集电极电流-最大值(IC)
0.035 A
A401拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。