AAO32M50A详情
Eaton AAO32M50A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Fujikura, Formerly DDK
Contact Materials
Silver Plated
Manufacturer Part Number
DMS3100A32-9S-F
Shell Style#
Wall Mounting Receptacle
Shell Sizes
32
触点性别
Socket
保险丝电流
32A
直径
2.02 Inches
长度
2.38 Inches
AAO32M50A拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。