Eaton ABC-20A
- 收藏
- 对比
ABC-20A
718-ABC-20A
保险丝
--
大陆
立即发货

FUSE, CARTRIDGE, 20A, 6.3X32MM, FAST ACT, Blow Characteristic:Fast Acting, Fuse Current:20A, Voltage Rating VAC:250V, Fuse Size Metric:6.3mm x 32mm, Fuse Size Imperial:1/4 x 1-1/4, Product Range:ABC Series, Fuse Leads:Unleaded RoHS Compli
1最小包装量--
ABC-20A详情
Eaton ABC-20A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FDC3025VL
Approvals
UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
额定电流
25 A
ABC-20A拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division







哦! 它是空的。