ABC-20BC详情
Eaton ABC-20BC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
3AG (6.3 mm x 32 mm)
Mounting Styles
Holder / Clip
Voltage Rating DC
125 VDC
系列
ABC
额定电流
20 A
终端样式
Clip
保险丝类型
快速吹扫
产品
陶瓷保险丝
ABC-20BC拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。