ACC06详情
Eaton ACC06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Nylon
Manufacturer Part Number
CL20MRB-H
Approvals
cUL, UL
Manufacturer
Advanced Devices (Marinco)
RoHS
,Panel Mount
额定电流
300 A
电压
600 VAC
连接类型
Receptacle
0个相似型号
ACC06拓展信息








哦! 它是空的。