AGC4A详情
Eaton AGC4A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
36
Shell Style#
Right Angle Plug
Manufacturer Part Number
DMS3108B36-3S-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
3.93 Inches
直径
2.46 Inches
0个相似型号
AGC4A拓展信息








哦! 它是空的。