Eaton AGC-6A
- 收藏
- 对比
AGC-6A
718-AGC-6A
保险丝
--
大陆
立即发货

FUSE, CARTRIDGE, 6A, 6.3X32MM, FAST ACT, Blow Characteristic:Fast Acting, Fuse Current:6A, Voltage Rating VAC:250V, Fuse Size Metric:6.3mm x 32mm, Fuse Size Imperial:1/4 x 1-1/4, Product Range:AGC Series, Fuse Body Material:Glass RoHS Com
1最小包装量--
AGC-6A详情
Eaton AGC-6A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LB7MK-32ST2VH-4H
Manufacturer
IDEC
AGC-6A拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division







哦! 它是空的。