AGU-25GP详情
Eaton AGU-25GP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
5AG Midget (10.3 mm x 38.1 mm)
Mounting Styles
Holder / Clip
系列
AGU
额定电流
25 A
终端样式
Clip
保险丝类型
快速吹扫
产品
玻璃保险丝
AGU-25GP拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。