ALC03详情
Eaton ALC03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Advanced Devices (Marinco)
Approvals
CSA, UL
Manufacturer Part Number
CLS20MB-G
Insulator Material
Thermoplastic Elastomer (TPE)
额定电流
300 A
电压
600 VAC
连接类型
Plug
0个相似型号
ALC03拓展信息








哦! 它是空的。