AM1RA3AC07DA103详情
Eaton AM1RA3AC07DA103重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Fujikura, Formerly DDK
Contact Materials
Silver Plated
Manufacturer Part Number
DMS3102A28-10P-F
Shell Style#
Box Mounting Receptacle
Shell Sizes
28
触点性别
Pin
直径
1.62 Inches
长度
1.93 Inches
0个相似型号
AM1RA3AC07DA103拓展信息








哦! 它是空的。