AM3R-A3-LC07D-A-3-2详情
Eaton AM3R-A3-LC07D-A-3-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
Voltage Rating (DC)
80 V
Voltage Rating (AC)
240 V
RoHS
Compliant
终端
Screw
极数
3
0个相似型号
AM3R-A3-LC07D-A-3-2拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。