APJ6485详情
Eaton APJ6485重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
无
Manufacturer
Fujikura, Formerly DDK
Contact Materials
Silver Plated
Manufacturer Part Number
DMS3106B24-2P
Shell Style#
直插头
Shell Sizes
24
触点性别
Pin
直径
1.72 Inches
长度
2.31 Inches
0个相似型号
APJ6485拓展信息
242524
Eaton
242522
Eaton
226434
Eaton
W651703-G
Eaton
107807
Eaton
W224100-081
Eaton
W216925
Eaton
1568917
Eaton
W651702-Y
Eaton
D38999/46FB35PB
Eaton








哦! 它是空的。