AS/M/SB/9-60/R/RL详情
Eaton AS/M/SB/9-60/R/RL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
ABS
Minimum Temperature
-25°C
Current Type
DC
Special Features
EN54
Mounting Styles
壁挂式
Maximum Temperature
+60°C
系列
Fulleon, Asserta Midi
电源电压
9 → 60 V dc
知识产权评级
IP66
0个相似型号
AS/M/SB/9-60/R/RL拓展信息
171454
Eaton
171443
Eaton
171301
Eaton
7092331FUL-0367
Eaton
7092324FUL-0360
Eaton
7092363FUL-0399
Eaton
FL/RL/R/D/SEP/S
Eaton
7021122FUL-0038X
Eaton
SL-100-L-RYG/24
Eaton








哦! 它是空的。