B151-7149-08-SRV详情
Eaton B151-7149-08-SRV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
0FLQ.200T
Interrupt Rating
10KA @ 500V
Approvals
UL;CSA
Manufacturer
Littelfuse
RoHS
有
Characteristic
Time Delay
额定电流
0.2
长度(毫米)
38 MilliMeters
0个相似型号
B151-7149-08-SRV拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。