B27CNC15TP40详情
Eaton B27CNC15TP40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Maximum Cable Diameter (mm)
70 mm
Minimum Cable Diameter (mm)
60 mm
Angle
Straight
Manufacturer Part Number
EXN10MMC2
Approvals
UL
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Single Compression Cable Gland
RoHS
无
组成
Metallic
知识产权评级
IP68
B27CNC15TP40拓展信息








哦! 它是空的。