BAB3020HT详情
Eaton BAB3020HT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
66.666
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
1.98(V)
Operating Supply Voltage (Min)
1.62(V)
Programmable
无
RoHS
Non-Compliant
包装
Bulk
类型
CLOCK OSCILLATOR
额定电流
20A
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
BAB3020HT拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。