BFW23详情
Eaton BFW23重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Manufacturer Part Number
BFW23
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.92
Operating Temperature-Max
175 °C
Transition Frequency-Nom (fT)
50 MHz
Reach合规守则
not_compliant
配置
Single
极性/通道类型
PNP
最大耗散功率(Abs)
0.36 W
BFW23拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。