BK1/S501-100MA详情
Eaton BK1/S501-100MA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Ceramic
Product Depth (mm)
Not Required(mm)
Acting
Fast
Rad Hardened
无
Mounting
Holder
包装
Bag
类型
Miniature
额定电流
0.1(A)
引脚数量
2
额定电压 (交流)
250(V)
产品长度(mm)
20(mm)
产品高度(mm)
Not Required(mm)
BK1/S501-100MA拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。